Fujitsu logo

Fujitsu 32GB (4x8GB) DDR3-1333 memory module

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
16028
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Fujitsu 32GB (4x8GB) DDR3-1333 memory module:

Fujitsu 32GB (4x8GB) DDR3-1333, 32 GB, 4 x 8 GB, DDR3, 1333 MHz, 240-pin DIMM

Long summary description Fujitsu 32GB (4x8GB) DDR3-1333 memory module:

Fujitsu 32GB (4x8GB) DDR3-1333. Component for: PC/server, Internal memory: 32 GB, Memory layout (modules x size): 4 x 8 GB, Internal memory type: DDR3, Memory clock speed: 1333 MHz, Memory form factor: 240-pin DIMM

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.