Fujitsu logo

Fujitsu Intel Core i3-380M processor 2.53 GHz 3 MB Smart Cache

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
22624
Info modified on:
08 Mar 2024, 09:07:54
Short summary description Fujitsu Intel Core i3-380M processor 2.53 GHz 3 MB Smart Cache:

Fujitsu Intel Core i3-380M, Intel® Core™ i3, PGA988, 32 nm, i3-380M, 2.53 GHz, 64-bit

Long summary description Fujitsu Intel Core i3-380M processor 2.53 GHz 3 MB Smart Cache:

Fujitsu Intel Core i3-380M. Processor family: Intel® Core™ i3, Processor socket: PGA988, Processor lithography: 32 nm. Memory channels: Dual-channel, Maximum internal memory supported by processor: 8 GB, Memory types supported by processor: DDR3-SDRAM. On-board graphics card model: Intel® HD Graphics, On-board graphics card base frequency: 500 MHz, On-board graphics card dynamic frequency (max): 667 MHz. Market segment: Mobile, PCI Express configurations: 1x16, Number of Processing Die Transistors: 382 M

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.