Fujitsu logo

Fujitsu Intel Core i5-520M processor 2.4 GHz 3 MB Smart Cache

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
48332
Info modified on:
17 Jul 2025, 16:37:19
Short summary description Fujitsu Intel Core i5-520M processor 2.4 GHz 3 MB Smart Cache:

Fujitsu Intel Core i5-520M, Intel® Core™ i5, 32 nm, i5-520M, 2.4 GHz, 64-bit, Intel® Core™ i5

Long summary description Fujitsu Intel Core i5-520M processor 2.4 GHz 3 MB Smart Cache:

Fujitsu Intel Core i5-520M. Processor family: Intel® Core™ i5, Processor lithography: 32 nm, Processor model: i5-520M. Memory channels: Dual-channel, Maximum internal memory supported by processor: 8.3 GB, Memory types supported by processor: DDR3-SDRAM. On-board graphics card model: Intel® HD Graphics, On-board graphics card base frequency: 500 MHz, On-board graphics card dynamic frequency (max): 766 MHz. PCI Express configurations: 1x16, Number of Processing Die Transistors: 382 M, Processing Die size: 81 mm²

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.