FSP logo

FSP EP 850 uninterruptible power supply (UPS) 0.85 kVA 480 W 2 AC outlet(s)

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
41305
Info modified on:
07 Mar 2024, 15:34:52
Short summary description FSP EP 850 uninterruptible power supply (UPS) 0.85 kVA 480 W 2 AC outlet(s):

FSP EP 850, 0.85 kVA, 480 W, Sine, 162 V, 290 V, 50/60 Hz

Long summary description FSP EP 850 uninterruptible power supply (UPS) 0.85 kVA 480 W 2 AC outlet(s):

FSP EP 850. Output power capacity: 0.85 kVA, Output power: 480 W, Waveform: Sine. AC outlet types: Type F, AC outlets quantity: 2 AC outlet(s). Battery capacity: 9 Ah, Battery voltage: 12 V, Battery recharge time: 6 h. Form factor: Tower, Product color: Black. Width: 4.33" (110 mm), Depth: 11.6" (294 mm), Height: 5.71" (145 mm)

Specs
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.