FSP FP 600, Line-Interactive, 0.6 kVA, 360 W, Sine, 162 V, 290 V
FSP FP 600. UPS topology: Line-Interactive, Output power capacity: 0.6 kVA, Output power: 360 W. AC outlet types: Type F, AC outlets quantity: 2 AC outlet(s). Battery capacity: 7 Ah, Battery voltage: 12 V, Battery recharge time: 6 h. Form factor: Mini Tower, Product color: Black. Compliance certificates: CE, EAC