FSP logo

FSP Hyper M600 power supply unit 600 W 24-pin ATX ATX Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
21839
Info modified on:
12 Apr 2024, 11:31:56
Short summary description FSP Hyper M600 power supply unit 600 W 24-pin ATX ATX Black:

FSP Hyper M600, 600 W, 200 - 240 V, 50 Hz, 4.5 A, Active, 140 W

Long summary description FSP Hyper M600 power supply unit 600 W 24-pin ATX ATX Black:

FSP Hyper M600. Total power: 600 W, AC input voltage: 200 - 240 V, AC input frequency: 50 Hz. Motherboard power connector: 24-pin ATX, Cabling type: Semi-Modular. Purpose: PC, Power supply unit (PSU) form factor: ATX. Product color: Black, Fan diameter: 4.72" (12 cm), Number of fans: 1 fan(s). Certification: CE, CB, TUV, C-tick

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.