FSP PT-1200FM, 1200 W, 100 - 240 V, 50 - 60 Hz, +12V,+3.3V,+5V,+5Vsb,-12V, Active, 160 W
FSP PT-1200FM. Total power: 1200 W, AC input voltage: 100 - 240 V, AC input frequency: 50 - 60 Hz. Motherboard power connector: 24-pin ATX, Cabling type: Fully-Modular. Purpose: PC, Power supply unit (PSU) form factor: ATX, 80 PLUS certification: 80 PLUS Platinum. Product color: Black, Cooling type: Active, Fan diameter: 5.31" (13.5 cm). Compliance certificates: RoHS