FSP logo

FSP S380-WA Micro Tower White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
383
Info modified on:
12 Aug 2025, 01:08:14
Short summary description FSP S380-WA Micro Tower White:

FSP S380-WA, Micro Tower, PC, White, micro ATX, Mini-ITX, SPCC, Tempered glass, Gaming

Long summary description FSP S380-WA Micro Tower White:

FSP S380-WA. Form factor: Micro Tower, Type: PC, Product color: White. Power supply location: Side, Supported power supply form factors: ATX. Side fans installed: 2x 120 mm, Side fans diameters supported: 120,140 mm, Rear fans installed: 1x 120 mm. Supported HDD sizes: 2.5,3.5". Width: 11.2" (285 mm), Depth: 16.5" (420 mm), Height: 15" (380 mm)

Video
Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.