FSP logo

FSP Stromversorgung power supply unit 400 W ATX Gray

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
35103
Info modified on:
03 Jun 2018, 03:56:08
Short summary description FSP Stromversorgung power supply unit 400 W ATX Gray:

FSP Stromversorgung, 400 W, 100 - 240 V, 47 - 63 Hz, 24 A, 17 A, 17 A

Long summary description FSP Stromversorgung power supply unit 400 W ATX Gray:

FSP Stromversorgung. Total power: 400 W, AC input voltage: 100 - 240 V, AC input frequency: 47 - 63 Hz. Purpose: PC, Power supply unit (PSU) form factor: ATX, 80 PLUS certification: 80 PLUS Bronze. Product color: Gray. Safety: CE,FCC,TUV,UL/cUL. Width: 5.91" (150 mm), Depth: 5.51" (140 mm), Height: 3.39" (86 mm)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.