FSP logo

FSP FSP350-60EGN power supply unit 350 W Gray

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
27622
Info modified on:
12 Apr 2024, 16:13:09
Short summary description FSP FSP350-60EGN power supply unit 350 W Gray:

FSP FSP350-60EGN, 350 W, 100 - 240 V, 47 - 63 Hz, Active, 21 A, 16 A

Long summary description FSP FSP350-60EGN power supply unit 350 W Gray:

FSP FSP350-60EGN. Total power: 350 W, AC input voltage: 100 - 240 V, AC input frequency: 47 - 63 Hz. Cabling type: Non-Modular. Purpose: PC, 80 PLUS certification: 80 PLUS Gold, Mean time between failures (MTBF): 100000 h. Product color: Gray. Certification: EN55022 class B EN55024 EN 61000-3-2 EN 61000-3-3 CE,FCC,TUV,UL/cUL

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.