FSP logo

FSP FSP270-60LE(80) power supply unit 270 W 20+4 pin ATX ATX Gray

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
8650
Info modified on:
10 Aug 2024, 08:33:33
Short summary description FSP FSP270-60LE(80) power supply unit 270 W 20+4 pin ATX ATX Gray:

FSP FSP270-60LE(80), 270 W, 115 - 230 V, 47 - 63 Hz, 5 A, +12V1,+12V2,+3.3V,+5V,+5Vsb,-12V, Active

Long summary description FSP FSP270-60LE(80) power supply unit 270 W 20+4 pin ATX ATX Gray:

FSP FSP270-60LE(80). Total power: 270 W, AC input voltage: 115 - 230 V, AC input frequency: 47 - 63 Hz. Motherboard power connector: 20+4 pin ATX, Connector(s): IEC C14, Cabling type: Non-Modular. Power supply unit (PSU) form factor: ATX, 80 PLUS certification: 80 PLUS, Mean time between failures (MTBF): 100000 h. Product color: Gray, Fan diameter: 1.57" (4 cm), Number of fans: 1 fan(s). Compliance certificates: RoHS

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.