FSP logo

FSP FSP700-50ARN 88+ power supply unit 700 W 24-pin ATX ATX Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
54104
Info modified on:
26 Jun 2024, 05:58:44
Short summary description FSP FSP700-50ARN 88+ power supply unit 700 W 24-pin ATX ATX Black:

FSP FSP700-50ARN 88+, 700 W, 180 - 264 V, 750 W, 47 - 63 Hz, 5 A, Active

Long summary description FSP FSP700-50ARN 88+ power supply unit 700 W 24-pin ATX ATX Black:

FSP FSP700-50ARN 88+. Total power: 700 W, AC input voltage: 180 - 264 V, Peak power: 750 W. Motherboard power connector: 24-pin ATX, Cabling type: Non-Modular. Purpose: PC, Power supply unit (PSU) form factor: ATX, 80 PLUS certification: 80 PLUS Silver. Product color: Black, Number of fans: 1 fan(s). Compliance certificates: RoHS

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.