FRITZ! logo

Box FRITZ! 7590 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Gray, Red, White

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
276442
Info modified on:
21 Jun 2024, 15:48:06
Short summary description Box FRITZ! 7590 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Gray, Red, White:

Box 7590, Wi-Fi 5 (802.11ac), Dual-band (2.4 GHz / 5 GHz), Ethernet LAN, 3G, Gray, Red, White, Tabletop router

Long summary description Box FRITZ! 7590 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Gray, Red, White:

Box 7590. Wi-Fi band: Dual-band (2.4 GHz / 5 GHz), Top Wi-Fi standard: Wi-Fi 5 (802.11ac), WLAN data transfer rate (max): 1733 Mbit/s. Ethernet LAN interface type: Gigabit Ethernet, Ethernet LAN data rates: 10,100,1000 Mbit/s, Cabling technology: 10/100/1000Base-T(X). Security algorithms: IPSEC, WPA2, WPS. Product type: Tabletop router, Product color: Gray, Red, White, LED indicators: Power, WLAN. Cables included: DSL

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.