Freecom logo

Freecom Databar USB flash drive 64 GB USB Type-A 2.0 Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
22965
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Freecom Databar USB flash drive 64 GB USB Type-A 2.0 Black:

Freecom Databar, 64 GB, USB Type-A, 2.0, Cap, 0.317 oz (9 g), Black

Long summary description Freecom Databar USB flash drive 64 GB USB Type-A 2.0 Black:

Freecom Databar. Capacity: 64 GB, Device interface: USB Type-A, USB version: 2.0. Form factor: Cap. Weight: 0.317 oz (9 g). Product color: Black

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.