Freecom SuperLoader STR LTO3 Scalar 50 Library, Storage drive, Tape Cartridge, SCSI, LTO, Black, 980 GB
Freecom SuperLoader STR LTO3 Scalar 50 Library. Product type: Storage drive, Media type: Tape Cartridge, Interface: SCSI. Native capacity: 980 GB, Compressed capacity: 10.4 TB. Dimensions (WxDxH): 0.675 x 1.71 x 3.28" (17.1 x 43.3 x 83.3 mm)