Freecom logo

Freecom SuperLoader STR LTO3 Scalar 50e Library Storage drive Tape Cartridge LTO 980 GB

Brand:
Product family:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
26394
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Freecom SuperLoader STR LTO3 Scalar 50e Library Storage drive Tape Cartridge LTO 980 GB:

Freecom SuperLoader STR LTO3 Scalar 50e Library, Storage drive, Tape Cartridge, SCSI, LTO, Black, 980 GB

Long summary description Freecom SuperLoader STR LTO3 Scalar 50e Library Storage drive Tape Cartridge LTO 980 GB:

Freecom SuperLoader STR LTO3 Scalar 50e Library. Product type: Storage drive, Media type: Tape Cartridge, Interface: SCSI. Native capacity: 980 GB, Compressed capacity: 10.4 TB. Dimensions (WxDxH): 0.675 x 1.71 x 3.28" (17.1 x 43.3 x 83.3 mm)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.