Freecom MediaPlayer XS HDMI, Black, BMP, JPG, PNG, ASF, DIVX, MP4, MP3, WAV, WMA, FAT32, NTFS, NTSC, PAL
Freecom MediaPlayer XS HDMI. Product color: Black, Image formats supported: BMP, JPG, PNG, Video compression formats: ASF, DIVX, MP4. Supported file systems: FAT32, NTFS. Analog signal format system: NTSC, PAL. Interface: USB 2.0. Weight: 2.47 oz (70 g), Dimensions (WxDxH): 3.58 x 2.64 x 0.827" (91 x 67 x 21 mm)