Freecom logo

Freecom SuperLoader SDLT-320-16BC Storage auto loader & library Tape Cartridge 2.56 TB

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
17077
Info modified on:
21 Oct 2022, 10:14:07
Short summary description Freecom SuperLoader SDLT-320-16BC Storage auto loader & library Tape Cartridge 2.56 TB:

Freecom SuperLoader SDLT-320-16BC, Storage auto loader & library, Tape Cartridge, Sequential or random cartridge access, 2.56 TB, 5.12 TB, Cartridge Capacity: 8 (+1) or 16 (+1) DLT / LTO

Long summary description Freecom SuperLoader SDLT-320-16BC Storage auto loader & library Tape Cartridge 2.56 TB:

Freecom SuperLoader SDLT-320-16BC. Product type: Storage auto loader & library, Media type: Tape Cartridge, Logical recording format: Sequential or random cartridge access. Native capacity: 2.56 TB, Compressed capacity: 5.12 TB, Media types supported: Cartridge Capacity: 8 (+1) or 16 (+1) DLT / LTO. Supported data transfer rates: Performance (GB/Hr): 57.6 / 115. Weight: 50 lbs (22.7 kg). Dimensions (WxDxH): 17.6 x 29 x 3.5" (447 x 737 x 89 mm), I/O ports: LTO-1:Wide Ultra SCSI-2. Low-Voltage Differential LTO-2: Ultra 160 SCSI-3, LVD , Technical features: Single front loader slot (import port) or bulk cartridge loading in removable active magazines

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.