Freecom logo

Freecom FHD-XS 60GB external hard drive 4200 RPM 1.8" USB 2.0 Silver

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
28690
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Freecom FHD-XS 60GB external hard drive 4200 RPM 1.8" USB 2.0 Silver:

Freecom FHD-XS 60GB, 60 GB, 1.8", 2.0, 4200 RPM, Silver

Long summary description Freecom FHD-XS 60GB external hard drive 4200 RPM 1.8" USB 2.0 Silver:

Freecom FHD-XS 60GB. HDD capacity: 60 GB, HDD size: 1.8". USB version: 2.0. HDD speed: 4200 RPM. Product color: Silver

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.