Forza Refurbished Apple iPhone SE (2020), 4.7", 1334 x 750 pixels, 64 GB, 12 MP, iOS 13, White
Forza Refurbished Apple iPhone SE (2020). Display diagonal: 4.7", Display resolution: 1334 x 750 pixels. Processor family: Apple, Processor model: A13. Internal storage capacity: 64 GB. Rear camera resolution (numeric): 12 MP, Rear camera type: Single camera. SIM card capability: Hybrid Dual SIM. Operating system installed: iOS 13. Product color: White. Weight: 5.22 oz (148 g)