location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Fluke T6-1000 Black, Gray, Red, Yellow

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fluke Check ‘Fluke’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
T6-1000
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
5003409
Category: Current Meters Check ‘Fluke’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fluke: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7201
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Mar 2024 09:07:54
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Fluke T6-1000 Black, Gray, Red, Yellow
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Be safer: Measure voltage to 1000 V ac through the open fork, without test leads
  • - Be faster: No need to open covers or remove wire nuts
  • - Be more efficient: Simultaneously measure voltage and current
  • - Be everywhere: 17.8 mm open fork is widest in the industry; measure up to 200 A on 4/0 wires (120 mm2)
  • - Go beyond simple detection. Actually measure ac voltage and current values without test leads
Long product name Fluke T6-1000 Black, Gray, Red, Yellow :
The short editorial description of Fluke T6-1000 Black, Gray, Red, Yellow

FieldSense, 1000 V, 17.8 mm, 2 x AA, 1000 V CAT III/600 V CAT IV
More>>>
Short summary description Fluke T6-1000 Black, Gray, Red, Yellow:
This short summary of the Fluke T6-1000 Black, Gray, Red, Yellow data-sheet is auto-generated and uses the product title and the first six key specs.

Fluke T6-1000, Black, Gray, Red, Yellow, 0.701" (1.78 cm), Buttons, Rotary, -10 - 50 °C, -30 - 60 °C, 0 - 90%

Long summary description Fluke T6-1000 Black, Gray, Red, Yellow:
This is an auto-generated long summary of Fluke T6-1000 Black, Gray, Red, Yellow based on the first three specs of the first five spec groups.

Fluke T6-1000. Housing color: Black, Gray, Red, Yellow, Jaw width (max): 0.701" (1.78 cm), Control type: Buttons, Rotary. Battery type: AA. Width: 2.41" (61.1 mm), Depth: 1.72" (43.8 mm), Height: 10.2" (259.3 mm)

Country Distributor
United Kingdom 1 distributor(s)