location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Fluke PRV240FS Proving unit Black, Red, Yellow

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fluke Check ‘Fluke’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Proving Unit
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4910310
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fluke: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7038
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Sep 2020 18:19:17
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Guarantee: 1 year
Long product name Fluke PRV240FS Proving unit Black, Red, Yellow :
The short editorial description of Fluke PRV240FS Proving unit Black, Red, Yellow

Proving Unit, 4 x AA Alkaline
More>>>
Short summary description Fluke PRV240FS Proving unit Black, Red, Yellow:
This short summary of the Fluke PRV240FS Proving unit Black, Red, Yellow data-sheet is auto-generated and uses the product title and the first six key specs.

Fluke PRV240FS, Proving unit, Black, Red, Yellow, Fluke, 0 - 2000, -10 - 50 °C, 0 - 90%

Long summary description Fluke PRV240FS Proving unit Black, Red, Yellow:
This is an auto-generated long summary of Fluke PRV240FS Proving unit Black, Red, Yellow based on the first three specs of the first five spec groups.

Fluke PRV240FS. Product type: Proving unit, Product color: Black, Red, Yellow, Brand compatibility: Fluke. Width: 2.91" (74 mm), Depth: 1.77" (45 mm), Height: 4.61" (117 mm). Battery technology: Alkaline, Battery size: AA

Brand Image Article code product Stock Price from
Fluke

Fluke PRV240 Proving unit Black, Yellow
(show image)
4566209 PRV240 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)