Flex IT Dell Latitude E5470 (Refurbished), Intel® Core™ i5, 2.4 GHz, 14", 1366 x 768 pixels, 8 GB, 256 GB
Flex IT Dell Latitude E5470 (Refurbished). Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-6300U, Processor frequency: 2.4 GHz. Display diagonal: 14", HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. Operating system installed: Windows 10 Pro. Weight: 3.88 lbs (1.76 kg)