Flex IT Lenovo ThinkPad T14s G1 (Refurbished), Intel® Core™ i5, 1.7 GHz, 14", 1920 x 1080 pixels, 16 GB, 256 GB
Flex IT Lenovo ThinkPad T14s G1 (Refurbished). Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-10310U, Processor frequency: 1.7 GHz. Display diagonal: 14", Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB. Total storage capacity: 256 GB, Storage media: SSD. Operating system installed: Windows 11 Pro