Finisar FTLX6872MCC user manual
(0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name Finisar FTLX6872MCC network transceiver module Fiber optic 10000 Mbit/s SFP+
:
10G Multi-Protocol Tunable DWDM 80km SFP+ (T-SFP+) with Limiting APD Rx Optical Transceiver
The short editorial description of Finisar FTLX6872MCC network transceiver module Fiber optic 10000 Mbit/s SFP+
10G Multi-Protocol Tunable DWDM 80km SFP+ (T-SFP+) with Limiting APD Rx Optical Transceiver
More>>>
Short summary description Finisar FTLX6872MCC network transceiver module Fiber optic 10000 Mbit/s SFP+:
This short summary of the Finisar FTLX6872MCC network transceiver module Fiber optic 10000 Mbit/s SFP+ data-sheet is auto-generated and uses the product title and the first six key specs.
Finisar FTLX6872MCC, Fiber optic, 10000 Mbit/s, SFP+, LC, 3149606.3" (80000 m), Metallic
Long summary description Finisar FTLX6872MCC network transceiver module Fiber optic 10000 Mbit/s SFP+:
This is an auto-generated long summary of Finisar FTLX6872MCC network transceiver module Fiber optic 10000 Mbit/s SFP+ based on the first three specs of the first five spec groups.
Finisar FTLX6872MCC. SFP transceiver type: Fiber optic, Maximum data transfer rate: 10000 Mbit/s, Interface type: SFP+. Product color: Metallic