Product Brochure/Datasheet
(0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
- - SFP+ Fiber optic 16000 Mbit/s
- - Wavelength: 850 nm
- - Hot-Plug support
Long product name Finisar FTLF8529P4BNV network transceiver module Fiber optic 16000 Mbit/s SFP+ 850 nm
:
16G Fibre Channel (16GFC) 100m Extended Temperature SFP+
The short editorial description of Finisar FTLF8529P4BNV network transceiver module Fiber optic 16000 Mbit/s SFP+ 850 nm
16G Fibre Channel (16GFC) 100m Extended Temperature SFP+
More>>>
Short summary description Finisar FTLF8529P4BNV network transceiver module Fiber optic 16000 Mbit/s SFP+ 850 nm:
This short summary of the Finisar FTLF8529P4BNV network transceiver module Fiber optic 16000 Mbit/s SFP+ 850 nm data-sheet is auto-generated and uses the product title and the first six key specs.
Finisar FTLF8529P4BNV, Fiber optic, 16000 Mbit/s, SFP+, LC, 3937" (100 m), 850 nm
Long summary description Finisar FTLF8529P4BNV network transceiver module Fiber optic 16000 Mbit/s SFP+ 850 nm:
This is an auto-generated long summary of Finisar FTLF8529P4BNV network transceiver module Fiber optic 16000 Mbit/s SFP+ 850 nm based on the first three specs of the first five spec groups.
Finisar FTLF8529P4BNV. SFP transceiver type: Fiber optic, Maximum data transfer rate: 16000 Mbit/s, Interface type: SFP+. Product color: Metallic