EZVIZ logo

EZVIZ T1 Passive infrared (PIR) sensor Wireless Wall White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
118427
Info modified on:
20 Dec 2024, 03:54:43
Short summary description EZVIZ T1 Passive infrared (PIR) sensor Wireless Wall White:

EZVIZ T1, Wall, Indoor, White, 100°, Passive infrared (PIR) sensor, Wireless

Long summary description EZVIZ T1 Passive infrared (PIR) sensor Wireless Wall White:

EZVIZ T1. Mounting type: Wall, Placement: Indoor, Product color: White. Sensor type: Passive infrared (PIR) sensor, Connectivity technology: Wireless, Operating frequency: 433/868 MHz. Power source type: Battery, Power consumption: 10 mA, Battery life: 2 year(s). Width: 2.6" (66 mm), Depth: 1.5" (38 mm), Height: 3.9" (99 mm). Package width: 2.72" (69 mm), Package depth: 1.81" (46 mm), Package height: 5.16" (131 mm)

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.