EZVIZ logo

EZVIZ S2 action sports camera 8 MP Full HD CMOS 1/2.7" Wi-Fi

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
41870
Info modified on:
14 Mar 2024, 19:22:54
Short summary description EZVIZ S2 action sports camera 8 MP Full HD CMOS 1/2.7" Wi-Fi:

EZVIZ S2, Full HD, 8 MP, CMOS, 120 fps, Wi-Fi, Bluetooth

Long summary description EZVIZ S2 action sports camera 8 MP Full HD CMOS 1/2.7" Wi-Fi:

EZVIZ S2. HD type: Full HD, Maximum video resolution: 1920 x 1080 pixels, Maximum frame rate: 120 fps. Sensor type: CMOS, Total megapixels: 8 MP, Optical sensor size: 1/2.7". Display: LCD, Display diagonal: 2", Display resolution: 320 x 240 pixels. Lens type: Ultra-wide. Light metering: Centre-weighted, Spot

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.