EZVIZ logo

EZVIZ DB1 White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
59878
Info modified on:
05 May 2023, 10:36:29
Short summary description EZVIZ DB1 White:

EZVIZ DB1, White, IP65, MicroSD (TransFlash), H.264, 3 MP, 2048 x 1536 pixels

Long summary description EZVIZ DB1 White:

EZVIZ DB1. Product color: White, International Protection (IP) code: IP65. Compatible memory cards: MicroSD (TransFlash), Video formats supported: H.264. Megapixel: 3 MP, Maximum video resolution: 2048 x 1536 pixels, Maximum frame rate: 30 fps. Connectivity technology: Wireless, Wi-Fi standards: Wi-Fi 5 (802.11ac). Power source type: AC, Input voltage: 8 - 24 V

Video
Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.