EZVIZ logo

EZVIZ C3W FHD Bullet IP security camera Outdoor 1920 x 1080 pixels Ceiling/wall

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
100743
Info modified on:
20 Dec 2024, 03:04:37
Short summary description EZVIZ C3W FHD Bullet IP security camera Outdoor 1920 x 1080 pixels Ceiling/wall:

EZVIZ C3W FHD, IP security camera, Outdoor, Wireless, Ceiling/wall, White, Bullet

Long summary description EZVIZ C3W FHD Bullet IP security camera Outdoor 1920 x 1080 pixels Ceiling/wall:

EZVIZ C3W FHD. Type: IP security camera, Placement supported: Outdoor, Connectivity technology: Wireless. Mounting type: Ceiling/wall, Product color: White, Form factor: Bullet. Lens viewing angle, horizontal: 103°, Lens viewing angle, diagonal: 118°. Sensor type: CMOS, Optical sensor size: 1/2.7". Fixed focal length: 0.11" (2.8 mm)

Video
Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.