EZVIZ logo

EZVIZ C6CN Spherical IP security camera Indoor 1920 x 1080 pixels Ceiling/Wall/Desk

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
68182
Info modified on:
11 Apr 2024, 19:55:27
Short summary description EZVIZ C6CN Spherical IP security camera Indoor 1920 x 1080 pixels Ceiling/Wall/Desk:

EZVIZ C6CN, IP security camera, Indoor, Wired & Wireless, Internal, 2.4 - 2.4835 MHz, Ceiling/Wall/Desk

Long summary description EZVIZ C6CN Spherical IP security camera Indoor 1920 x 1080 pixels Ceiling/Wall/Desk:

EZVIZ C6CN. Type: IP security camera, Placement supported: Indoor, Connectivity technology: Wired & Wireless. Mounting type: Ceiling/Wall/Desk, Product color: Black, White, Form factor: Spherical. Tilt angle range: -15 - 105°, Adjustment shutter speed: Auto. Sensor type: CMOS, Optical sensor size: 1/2.9". Digital zoom: 8x, Lens diameter: 0.157" (4 mm)

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.