EZVIZ logo

EZVIZ CS-CV206-B0-31WFR security camera Box IP security camera Indoor 1280 x 720 pixels Desk/Wall

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
46184
Info modified on:
20 Jul 2022, 15:13:16
Short summary description EZVIZ CS-CV206-B0-31WFR security camera Box IP security camera Indoor 1280 x 720 pixels Desk/Wall:

EZVIZ CS-CV206-B0-31WFR, IP security camera, Indoor, Wireless, Desk/Wall, White, Box

Long summary description EZVIZ CS-CV206-B0-31WFR security camera Box IP security camera Indoor 1280 x 720 pixels Desk/Wall:

EZVIZ CS-CV206-B0-31WFR. Type: IP security camera, Placement supported: Indoor, Connectivity technology: Wireless. Mounting type: Desk/Wall, Product color: White, Form factor: Box. Lens viewing angle, horizontal: 92°, Lens viewing angle, diagonal: 111°, Adjustment shutter speed: Auto. Sensor type: CMOS, Optical sensor size: 1/4". Fixed focal length: 0.11" (2.8 mm)

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.