EZVIZ C6N, IP security camera, Indoor, Wired & Wireless, 2400 - 2483.5 MHz, FCC / UL / CE / WEEE / REACH, Desk
EZVIZ C6N. Type: IP security camera, Placement supported: Indoor, Connectivity technology: Wired & Wireless. Mounting type: Desk, Product color: Black, White, Form factor: Dome. Lens viewing angle, horizontal: 75°, Lens viewing angle, vertical: 45°, Lens viewing angle, diagonal: 85°. Sensor type: CMOS, Optical sensor size: 1/4". Digital zoom: 8x, Fixed focal length: 0.157" (4 mm)