EZVIZ logo

EZVIZ DP1C Black, Silver

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
53402
Info modified on:
05 May 2023, 10:36:28
Short summary description EZVIZ DP1C Black, Silver:

EZVIZ DP1C, Black, Silver, Home, Office, IR, UL / FCC / CE / WEEE / REACH / RoHS, MicroSD (TransFlash), 128 GB

Long summary description EZVIZ DP1C Black, Silver:

EZVIZ DP1C. Product color: Black, Silver, Best uses: Home, Office, LED type: IR. Compatible memory cards: MicroSD (TransFlash), Maximum memory card size: 128 GB. Megapixel: 1 MP, Image sensor size: 1/3", Sensor type: CMOS. Connectivity technology: Wireless, Wi-Fi standards: 802.11b, 802.11g, Wi-Fi 4 (802.11n), Maximum range: 118.1" (3 m). Power source type: DC, Input voltage: 5 V

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.