EZVIZ Husky Air, IP security camera, Outdoor, Wired & Wireless, Ceiling/wall, White, Bullet
EZVIZ Husky Air. Type: IP security camera, Placement supported: Outdoor, Connectivity technology: Wired & Wireless. Mounting type: Ceiling/wall, Product color: White, Form factor: Bullet. Minimum illumination: 0.02 lx, Lens viewing angle, horizontal: 103°, Lens viewing angle, diagonal: 118°. Sensor type: CMOS, Optical sensor size: 1/2.7". Fixed focal length: 0.11" (2.8 mm)