Ewent EW3151, Right-hand, 1600 DPI, Black
Ewent EW3151. Form factor: Right-hand. Movement resolution: 1600 DPI, Buttons type: Pressed buttons, Buttons quantity: 2, Scroll type: Ball. Power source: Batteries. Product color: Black