Ewent logo

Ewent EW1590 webcam 2 MP 1920 x 1080 pixels USB Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
14204
Info modified on:
22 Nov 2022, 15:22:45
Short summary description Ewent EW1590 webcam 2 MP 1920 x 1080 pixels USB Black:

Ewent EW1590, 2 MP, 1920 x 1080 pixels, Full HD, 30 fps, 1080p, USB

Long summary description Ewent EW1590 webcam 2 MP 1920 x 1080 pixels USB Black:

Ewent EW1590. Megapixel: 2 MP, Maximum video resolution: 1920 x 1080 pixels, Camera HD type: Full HD. Interface: USB, Product color: Black, Mounting type: Clip/Stand. Windows operating systems supported: Windows 10, Windows 7, Windows 8. Weight: 3.03 oz (86 g). Package width: 3.39" (86 mm), Package depth: 5.12" (130 mm), Package height: 2.56" (65 mm)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.