Channel partners
Manufacturers
Partners
More
Country:
Language:
English (US)
Icecat search
Icecat: creating the world's largest
open catalog
with 28428033 data-sheets &
29206 brands
– register (free)
Power Extensions
Ever Basic, 3m power extension 118.1" (3 m) 5 AC outlet(s) Black
Ever Basic, 3m power extension 118.1" (3 m) 5 AC outlet(s) Black
Edit this data-sheet
Login or signup for Full Icecat
to access all product specs
(0)
Search similar products
Edit this data-sheet
Brand:
Ever
Product name:
Basic, 3m
Article code:
W/LZ01-BAS030/0000
Category:
Power Extensions
Icecat Product ID:
11611574
Data-sheet quality:
created/standardized by Icecat
Product views:
4870
Info modified on:
07 Mar 2024, 15:34:52
The Story
Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.
Ok
READ MORE