Esselte logo

Esselte 5258-10-36 Storage tray Rectangular Acrylonitrile butadiene styrene (ABS) Blue, White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
29781
Info modified on:
14 Mar 2024, 19:42:21
Short summary description Esselte 5258-10-36 Storage tray Rectangular Acrylonitrile butadiene styrene (ABS) Blue, White:

Esselte 5258-10-36, Storage tray, Blue, White, Rectangular, Acrylonitrile butadiene styrene (ABS), Monochromatic, 12.1" (307 mm)

Long summary description Esselte 5258-10-36 Storage tray Rectangular Acrylonitrile butadiene styrene (ABS) Blue, White:

Esselte 5258-10-36. Product type: Storage tray, Product color: Blue, White, Shape: Rectangular. Width: 12.1" (307 mm), Depth: 4.13" (105 mm), Height: 2.17" (55 mm)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.