Esselte logo

Esselte 5229-10-36 Storage tray Rectangular Acrylonitrile butadiene styrene (ABS) Blue, White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
30538
Info modified on:
14 Mar 2024, 19:25:50
Short summary description Esselte 5229-10-36 Storage tray Rectangular Acrylonitrile butadiene styrene (ABS) Blue, White:

Esselte 5229-10-36, Storage tray, Blue, White, Rectangular, Acrylonitrile butadiene styrene (ABS), Monochromatic, Indoor

Long summary description Esselte 5229-10-36 Storage tray Rectangular Acrylonitrile butadiene styrene (ABS) Blue, White:

Esselte 5229-10-36. Product type: Storage tray, Product color: Blue, White, Shape: Rectangular. Width: 12.5" (318 mm), Depth: 7.52" (191 mm), Height: 5.04" (128 mm)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.