ESGE logo

ESGE M 200 Superbox Immersion blender 200 W White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
32045
Info modified on:
04 Jun 2025, 14:28:08
Short summary description ESGE M 200 Superbox Immersion blender 200 W White:

ESGE M 200 Superbox, Immersion blender, 23.6" (0.6 m), 200 W, White

Long summary description ESGE M 200 Superbox Immersion blender 200 W White:

ESGE M 200 Superbox. Type: Immersion blender, Product color: White, Cord length: 23.6" (0.6 m). Rotational speed (min): 12000 RPM, Rotational speed (max): 17000 RPM. Housing material: Metal, Plastic. Power: 200 W, Power source: AC, AC input voltage: 220 - 240 V. Width: 2.64" (67 mm), Depth: 3.82" (97 mm), Height: 13.6" (346 mm)

Video
Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.