Ergonomic Solutions logo

Ergonomic Solutions SpacePole Digital Signage WT443268LL-A2 signage display mount 55" Aluminum

Data-sheet quality:
created/standardized by Icecat
Product views:
4200
Info modified on:
02 Aug 2025, 11:54:27
Short summary description Ergonomic Solutions SpacePole Digital Signage WT443268LL-A2 signage display mount 55" Aluminum:

Ergonomic Solutions SpacePole Digital Signage WT443268LL-A2, 330.7 lbs (150 kg), 55", 32", 3.94 x 3.94" (100 x 100 mm), 15.7 x 15.7" (400 x 400 mm), 0 - 15°

Long summary description Ergonomic Solutions SpacePole Digital Signage WT443268LL-A2 signage display mount 55" Aluminum:

Ergonomic Solutions SpacePole Digital Signage WT443268LL-A2. Maximum weight capacity: 330.7 lbs (150 kg), Minimum screen size: 32", Maximum screen size: 55", Minimum VESA mount: 3.94 x 3.94" (100 x 100 mm), Maximum VESA mount: 15.7 x 15.7" (400 x 400 mm). Tilt angle range: 0 - 15°. Product color: Aluminum

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.