Ergonomic Solutions logo

Ergonomic Solutions SpacePole Payment VERM402-S-62 POS system accessory POS mount White Composite

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
2274
Info modified on:
02 Aug 2025, 12:20:02
Short summary description Ergonomic Solutions SpacePole Payment VERM402-S-62 POS system accessory POS mount White Composite:

Ergonomic Solutions SpacePole Payment VERM402-S-62, POS mount, White, Composite, 310°, 0 - 70°, VeriFone

Long summary description Ergonomic Solutions SpacePole Payment VERM402-S-62 POS system accessory POS mount White Composite:

Ergonomic Solutions SpacePole Payment VERM402-S-62. Product type: POS mount, Product color: White, Material: Composite. Width: 5.51" (140 mm), Depth: 6.69" (170 mm), Height: 6.5" (165.2 mm). Package width: 3.7" (94 mm), Package depth: 9.96" (253 mm), Package height: 7.44" (189 mm). Quantity per pack: 1 pc(s)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.