Ergonomic Solutions logo

Ergonomic Solutions SpacePole Payment TELE101-D-02 POS system accessory POS mount Black Metal

Data-sheet quality:
created/standardized by Icecat
Product views:
2306
Info modified on:
02 Aug 2025, 13:00:33
Short summary description Ergonomic Solutions SpacePole Payment TELE101-D-02 POS system accessory POS mount Black Metal:

Ergonomic Solutions SpacePole Payment TELE101-D-02, POS mount, Black, Metal, 210°, 10 - 70°, Six Group

Long summary description Ergonomic Solutions SpacePole Payment TELE101-D-02 POS system accessory POS mount Black Metal:

Ergonomic Solutions SpacePole Payment TELE101-D-02. Product type: POS mount, Product color: Black, Material: Metal. Width: 4.08" (103.6 mm), Depth: 6.05" (153.6 mm), Height: 7.93" (201.5 mm). Package width: 9.84" (250 mm), Package depth: 7.09" (180 mm), Package height: 5.43" (138 mm). Quantity per pack: 1 pc(s)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.