Ergonomic Solutions logo

Ergonomic Solutions TabPOS Tablet & mPOS SPXF4605-02 tablet security enclosure Black

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
56091
Info modified on:
25 Apr 2025, 12:12:12
Short summary description Ergonomic Solutions TabPOS Tablet & mPOS SPXF4605-02 tablet security enclosure Black:

Ergonomic Solutions TabPOS Tablet & mPOS SPXF4605-02, Apple, iPad, iPad Air, Black, Metal, Security screw, 9.67" (245.6 mm)

Long summary description Ergonomic Solutions TabPOS Tablet & mPOS SPXF4605-02 tablet security enclosure Black:

Ergonomic Solutions TabPOS Tablet & mPOS SPXF4605-02. Brand compatibility: Apple, Compatibility: iPad, iPad Air, Product color: Black. Width: 9.67" (245.6 mm), Depth: 0.807" (20.5 mm), Height: 6.93" (176.1 mm). Package width: 1.81" (46 mm), Package depth: 12.4" (315 mm), Package height: 8.7" (221 mm). Quantity per pack: 1 pc(s)

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.