Ergonomic Solutions logo

Ergonomic Solutions SpacePole Digital Signage SPDS2101-AA signage display mount accessory Mounting rail

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
704
Info modified on:
02 Aug 2025, 13:03:36
Short summary description Ergonomic Solutions SpacePole Digital Signage SPDS2101-AA signage display mount accessory Mounting rail:

Ergonomic Solutions SpacePole Digital Signage SPDS2101-AA, Mounting rail, Aluminum, Metal, Wall, 1 pc(s), 18.9" (480 mm)

Long summary description Ergonomic Solutions SpacePole Digital Signage SPDS2101-AA signage display mount accessory Mounting rail:

Ergonomic Solutions SpacePole Digital Signage SPDS2101-AA. Product type: Mounting rail, Product color: Aluminum, Material: Metal. Quantity per pack: 1 pc(s). Width: 18.9" (480 mm), Depth: 1.18" (30 mm), Height: 3.94" (100 mm)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.