Ergonomic Solutions SpacePole Payment PAX923-DM-32, POS mount, White, Metal, 210°, 10 - 70°, Pax
Ergonomic Solutions SpacePole Payment PAX923-DM-32. Product type: POS mount, Product color: White, Material: Metal. Width: 3.66" (92.9 mm), Depth: 6.75" (171.5 mm), Height: 5.41" (137.3 mm). Package width: 2.95" (75 mm), Package depth: 11.7" (297 mm), Package height: 4.76" (121 mm). Quantity per pack: 1 pc(s)