Ergonomic Solutions SpacePole Payment PAX850-DM-32, POS mount, White, Metal, 210°, 10 - 70°, Pax
Ergonomic Solutions SpacePole Payment PAX850-DM-32. Product type: POS mount, Product color: White, Material: Metal. Width: 3.55" (90.1 mm), Depth: 7.3" (185.4 mm), Height: 4.96" (126 mm). Package type: Box, Package width: 2.95" (75 mm), Package depth: 11.7" (297 mm). Quantity per pack: 1 pc(s)