Ergonomic Solutions logo

Ergonomic Solutions SpacePole Payment HFTS5001-MN-32 POS system accessory POS plate White Metal

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
1623
Info modified on:
02 Aug 2025, 12:24:33
Short summary description Ergonomic Solutions SpacePole Payment HFTS5001-MN-32 POS system accessory POS plate White Metal:

Ergonomic Solutions SpacePole Payment HFTS5001-MN-32, POS plate, White, Metal, Equinox, H5000, 3.7" (94.1 mm)

Long summary description Ergonomic Solutions SpacePole Payment HFTS5001-MN-32 POS system accessory POS plate White Metal:

Ergonomic Solutions SpacePole Payment HFTS5001-MN-32. Product type: POS plate, Product color: White, Material: Metal. Width: 3.7" (94.1 mm), Depth: 8.83" (224.2 mm), Height: 2.3" (58.3 mm). Package type: Box, Package width: 9.84" (250 mm), Package depth: 11.7" (297 mm). Quantity per pack: 1 pc(s)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.