Ergonomic Solutions SpacePole Payment ACA306-02, POS mount, Black, Metal, 210°, -10 - 90°, ClickSafe
Ergonomic Solutions SpacePole Payment ACA306-02. Product type: POS mount, Product color: Black, Material: Metal. Width: 4.74" (120.5 mm), Depth: 15" (380.4 mm), Height: 9.56" (242.9 mm). Package type: Box, Package width: 5.04" (128 mm), Package depth: 14.8" (375 mm). Quantity per pack: 1 pc(s)